O-Z/Gedney Explosionproof Conduit Elbow LBH-400A

Description
COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL APPLICABLE STANDARD NEC TRADE SIZE IN INCH - UOM IN LBH-A MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL APPLICABLE STANDARD NEC TRADE SIZE IN INCH - UOM IN LBH-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - LBH-400A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Elbow
LBH-400A
Explosionproof Conduit Elbow LBH-400A
COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL APPLICABLE STANDARD NEC TRADE SIZE IN INCH - UOM IN LBH-A MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • NATURAL FINISH
  • UL 886, CSA C22.2 APPROVAL
  • 4 INCH TRADE SIZE
  • 4 TRADE SIZE IN INCH
  • 4 TRADE SIZE - FRACTIONAL
  • APPLICABLE STANDARD NEC
  • TRADE SIZE IN INCH - UOM IN
  • LBH-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number LBH-400A
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 7559051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details