O-Z/Gedney Rigid/EMT Conduit Pull Box End Fitting PBW-350

Description
3-1/8 INCH UL 514-B APPROVAL 5-3/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE WEATHER PROOF 4-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING PBW MODEL
Datasheet
Description
3-1/8 INCH UL 514-B APPROVAL 5-3/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE WEATHER PROOF 4-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING PBW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Pull Box End Fitting - PBW-350 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Pull Box End Fitting
PBW-350
Rigid/EMT Conduit Pull Box End Fitting PBW-350
3-1/8 INCH UL 514-B APPROVAL 5-3/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE WEATHER PROOF 4-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING PBW MODEL
  • 3-1/8 INCH
  • UL 514-B APPROVAL
  • 5-3/4 INCH DIAMETER
  • 3-1/2 INCH TRADE SIZE
  • WEATHER PROOF
  • 4-1/2 INCH SLEEVE TRADE SIZE
  • INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING
  • PBW MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PBW-350
Product Name Rigid/EMT Conduit Pull Box End Fitting
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details