O-Z/Gedney Explosionproof Conduit Elbow LBH-400

Description
PULLING TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 886, CSA C22.2 APPROVAL 4 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION LBH MODEL
Datasheet
Description
PULLING TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 886, CSA C22.2 APPROVAL 4 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION LBH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - LBH-400 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Elbow
LBH-400
Explosionproof Conduit Elbow LBH-400
PULLING TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 886, CSA C22.2 APPROVAL 4 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION LBH MODEL
  • PULLING TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • UL 886, CSA C22.2 APPROVAL
  • 4 INCH TRADE SIZE
  • APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION
  • LBH MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number LBH-400
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details