O-Z/Gedney Rigid/EMT Conduit Coupling ICC-350

Description
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 3-3/8 INCH RIGID CONDUIT/IMC USED ON 4-3/8 INCH DIAMETER 3-1/2 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 5/8 INCH ICC MODEL
Datasheet
Description
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 3-3/8 INCH RIGID CONDUIT/IMC USED ON 4-3/8 INCH DIAMETER 3-1/2 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 5/8 INCH ICC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - ICC-350 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
ICC-350
Rigid/EMT Conduit Coupling ICC-350
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 3-3/8 INCH RIGID CONDUIT/IMC USED ON 4-3/8 INCH DIAMETER 3-1/2 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 5/8 INCH ICC MODEL
  • THREADED TYPE
  • CANVAS BASE PHENOLIC MATERIAL
  • 3-3/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • 4-3/8 INCH DIAMETER
  • 3-1/2 INCH TRADE SIZE
  • MOISTURE/ACID RESISTANCE
  • INCLUDES SUBSTANTIAL CENTER SHOULDER
  • SHOULDER SIZE 5/8 INCH
  • ICC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ICC-350
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8725978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details