O-Z/Gedney Explosionproof Closure Plug PLG400C

Description
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 4 INCH TRADE SIZE PATENTED HEAD STYLE PLG MODEL
Datasheet
Description
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 4 INCH TRADE SIZE PATENTED HEAD STYLE PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG400C - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Closure Plug
PLG400C
Explosionproof Closure Plug PLG400C
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 4 INCH TRADE SIZE PATENTED HEAD STYLE PLG MODEL
  • THREADED TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • CONDUIT OUTLET BOX/HUB USED ON
  • UL APPROVAL
  • CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE
  • 4 INCH TRADE SIZE
  • PATENTED HEAD STYLE
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PLG400C
Product Name Explosionproof Closure Plug
Fitting Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details