O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing KR-150

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-1/8 INCH (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA APPROVAL 2-3/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE KR MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-1/8 INCH (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA APPROVAL 2-3/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE KR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - KR-150 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
KR-150
Cable in Rigid/EMT Conduit Sealing Bushing KR-150
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-1/8 INCH (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA APPROVAL 2-3/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE KR MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL
  • 1-1/8 INCH
  • (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE
  • CSA APPROVAL
  • 2-3/8 INCH DIAMETER
  • 1-1/2 INCH CONDUIT SIZE
  • KR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number KR-150
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details