O-Z/Gedney Rigid/EMT Conduit Nipple ON-50

Description
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 ON MODEL
Datasheet
Description
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 ON MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - ON-50 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Nipple
ON-50
Rigid/EMT Conduit Nipple ON-50
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 ON MODEL
  • OFFSET, THREADED MALE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-5/8 INCH
  • RIGID CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • ON MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ON-50
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 2149577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details