O-Z/Gedney Rigid/EMT Conduit Pull Box End Fitting PB-100

Description
2-1/4 INCH UL 514B APPROVAL 2-3/8 INCH DIAMETER 1 INCH TRADE SIZE 1-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
Datasheet
Description
2-1/4 INCH UL 514B APPROVAL 2-3/8 INCH DIAMETER 1 INCH TRADE SIZE 1-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Pull Box End Fitting - PB-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Pull Box End Fitting
PB-100
Rigid/EMT Conduit Pull Box End Fitting PB-100
2-1/4 INCH UL 514B APPROVAL 2-3/8 INCH DIAMETER 1 INCH TRADE SIZE 1-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
  • 2-1/4 INCH
  • UL 514B APPROVAL
  • 2-3/8 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • 1-1/2 INCH SLEEVE TRADE SIZE
  • INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PB-100
Product Name Rigid/EMT Conduit Pull Box End Fitting
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 2687459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details