O-Z/Gedney Conduit Bushing PPC-150

Description
APPROVAL UL CONDUIT TYPE IMC, RIGID DIAMETER 2 INCH LENGTH 3/4 INCH MATERIAL POLYETHYLENE TRADE SIZE 1-1/2 INCH TYPE INSULATED SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING
Datasheet
Description
APPROVAL UL CONDUIT TYPE IMC, RIGID DIAMETER 2 INCH LENGTH 3/4 INCH MATERIAL POLYETHYLENE TRADE SIZE 1-1/2 INCH TYPE INSULATED SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Bushing - PPC-150 - O-Z/Gedney
St. Louis, MO, USA
Conduit Bushing
PPC-150
Conduit Bushing PPC-150
APPROVAL UL CONDUIT TYPE IMC, RIGID DIAMETER 2 INCH LENGTH 3/4 INCH MATERIAL POLYETHYLENE TRADE SIZE 1-1/2 INCH TYPE INSULATED SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING
  • APPROVAL UL
  • CONDUIT TYPE IMC, RIGID
  • DIAMETER 2 INCH
  • LENGTH 3/4 INCH
  • MATERIAL POLYETHYLENE
  • TRADE SIZE 1-1/2 INCH
  • TYPE INSULATED
  • SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PPC-150
Product Name Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.4724 inch (12 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details