O-Z/Gedney Explosionproof Conduit Elbow LBY-50

Description
CAPPED, PULLING, SHORT TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B/886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED RIGID METAL CONDUIT APPLICABLE STANDARD NEC, CEC, LBY MODEL
Datasheet
Description
CAPPED, PULLING, SHORT TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B/886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED RIGID METAL CONDUIT APPLICABLE STANDARD NEC, CEC, LBY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - LBY-50 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Elbow
LBY-50
Explosionproof Conduit Elbow LBY-50
CAPPED, PULLING, SHORT TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B/886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED RIGID METAL CONDUIT APPLICABLE STANDARD NEC, CEC, LBY MODEL
  • CAPPED, PULLING, SHORT TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 514B/886, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • USED ON THREADED RIGID METAL CONDUIT
  • APPLICABLE STANDARD NEC, CEC,
  • LBY MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number LBY-50
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details