O-Z/Gedney Explosionproof Closure Plug PLG600C

Description
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 6 INCH TRADE SIZE PATENTED HEAD STYLE PLG MODEL
Datasheet
Description
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 6 INCH TRADE SIZE PATENTED HEAD STYLE PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG600C - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Closure Plug
PLG600C
Explosionproof Closure Plug PLG600C
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 6 INCH TRADE SIZE PATENTED HEAD STYLE PLG MODEL
  • THREADED TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • CONDUIT OUTLET BOX/HUB USED ON
  • UL APPROVAL
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 6 INCH TRADE SIZE
  • PATENTED HEAD STYLE
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PLG600C
Product Name Explosionproof Closure Plug
Fitting Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 2149570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details