O-Z/Gedney Armored Cable/Flex Conduit Connector KC-500T

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 6-1/2 INCH (4) SCREW, CLAMP INSTALLATION UL, CSA APPROVAL 5 INCH TRADE SIZE 5-5/16 TO 5-1/2 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE/NON METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT KC MODEL
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 6-1/2 INCH (4) SCREW, CLAMP INSTALLATION UL, CSA APPROVAL 5 INCH TRADE SIZE 5-5/16 TO 5-1/2 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE/NON METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT KC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - KC-500T - O-Z/Gedney
St. Louis, MO, USA
Armored Cable/Flex Conduit Connector
KC-500T
Armored Cable/Flex Conduit Connector KC-500T
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 6-1/2 INCH (4) SCREW, CLAMP INSTALLATION UL, CSA APPROVAL 5 INCH TRADE SIZE 5-5/16 TO 5-1/2 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE/NON METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT KC MODEL
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 6-1/2 INCH
  • (4) SCREW, CLAMP INSTALLATION
  • UL, CSA APPROVAL
  • 5 INCH TRADE SIZE
  • 5-5/16 TO 5-1/2 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE/NON METALLIC CABLE/SE CABLE
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • KC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number KC-500T
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details