O-Z/Gedney Rigid/EMT Conduit Bushing IB-125

Description
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE POLYPROPYLENE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E IB MODEL
Datasheet
Description
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE POLYPROPYLENE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E IB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - IB-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
IB-125
Rigid/EMT Conduit Bushing IB-125
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE POLYPROPYLENE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E IB MODEL
  • THREADED FEMALE TYPE
  • POLYPROPYLENE MATERIAL
  • 9/16 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 1-1/4 INCH TRADE SIZE
  • POLYPROPYLENE INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E
  • IB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number IB-125
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details