O-Z/Gedney Conduit Body Cover MKGC300MG

Description
HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND C8X/T8X INCLUDES (4) COVER SCREW
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND C8X/T8X INCLUDES (4) COVER SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - MKGC300MG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
MKGC300MG
Conduit Body Cover MKGC300MG
HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND C8X/T8X INCLUDES (4) COVER SCREW
  • HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 3 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • USED ON MODEL/BRAND C8X/T8X
  • INCLUDES (4) COVER SCREW
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number MKGC300MG
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details