O-Z/Gedney Rigid/EMT Conduit Reducer RB-320S

Description
THREADED FLUSH MOUNT TYPE ZINC ELECTROPLATED STEEL MATERIAL 9/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL APPLICABLE STANDARD NEC 500 TO 503 505 RB MODEL
Datasheet
Description
THREADED FLUSH MOUNT TYPE ZINC ELECTROPLATED STEEL MATERIAL 9/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL APPLICABLE STANDARD NEC 500 TO 503 505 RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RB-320S - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Reducer
RB-320S
Rigid/EMT Conduit Reducer RB-320S
THREADED FLUSH MOUNT TYPE ZINC ELECTROPLATED STEEL MATERIAL 9/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL APPLICABLE STANDARD NEC 500 TO 503 505 RB MODEL
  • THREADED FLUSH MOUNT TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 9/16 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/8 INCH SMALL END TRADE SIZE
  • 1/2 INCH LARGE END TRADE SIZE
  • CSA C22.2 APPROVAL
  • APPLICABLE STANDARD NEC 500 TO 503
  • 505
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number RB-320S
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details