O-Z/Gedney Rigid/EMT Conduit Bushing HB-250

Description
THREADED FEMALE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN HB MODEL
Datasheet
Description
THREADED FEMALE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN HB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - HB-250 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
HB-250
Rigid/EMT Conduit Bushing HB-250
THREADED FEMALE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN HB MODEL
  • THREADED FEMALE TYPE
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 1 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3-1/4 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 2-1/2 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN
  • HB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number HB-250
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details