O-Z/Gedney Rigid/EMT Conduit Pull Box End Fitting PBW-50

Description
1-7/8 INCH UL 514-B APPROVAL 1-3/4 INCH DIAMETER 1/2 INCH TRADE SIZE WEATHER PROOF 1 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING PBW MODEL
Datasheet
Description
1-7/8 INCH UL 514-B APPROVAL 1-3/4 INCH DIAMETER 1/2 INCH TRADE SIZE WEATHER PROOF 1 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING PBW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Pull Box End Fitting - PBW-50 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Pull Box End Fitting
PBW-50
Rigid/EMT Conduit Pull Box End Fitting PBW-50
1-7/8 INCH UL 514-B APPROVAL 1-3/4 INCH DIAMETER 1/2 INCH TRADE SIZE WEATHER PROOF 1 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING PBW MODEL
  • 1-7/8 INCH
  • UL 514-B APPROVAL
  • 1-3/4 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • WEATHER PROOF
  • 1 INCH SLEEVE TRADE SIZE
  • INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING
  • PBW MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PBW-50
Product Name Rigid/EMT Conduit Pull Box End Fitting
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.65 inch (42 mm)
Material Nylon; Nylon 66
View Details