KVM-2525 -- RIGID/EMT CONDUIT VENTILATOR
O-Z/Gedney
Rigid/EMT Conduit Ventilator
KVM-2525
Description
FEMALE TO MALE TYPE
CAST ALUMINUM BODY, STEEL NIPPLE MATERIAL
3-7/8 INCH DIAMETER
2-1/2 INCH CONDUIT SIZE
KVM MODEL
Description
FEMALE TO MALE TYPE
CAST ALUMINUM BODY, STEEL NIPPLE MATERIAL
3-7/8 INCH DIAMETER
2-1/2 INCH CONDUIT SIZE
KVM MODEL
Datasheet
Suppliers
FEMALE TO MALE TYPE
CAST ALUMINUM BODY, STEEL NIPPLE MATERIAL
3-7/8 INCH DIAMETER
2-1/2 INCH CONDUIT SIZE
KVM MODEL
- FEMALE TO MALE TYPE
- CAST ALUMINUM BODY, STEEL NIPPLE MATERIAL
- 3-7/8 INCH DIAMETER
- 2-1/2 INCH CONDUIT SIZE
- KVM MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
KVM-2525 |
|
Product Name
|
Rigid/EMT Conduit Ventilator |
|
Fitting Type
|
Rigid/EMT Conduit Ventilator
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Male bush
Size
0.7874 inch (20 mm)
Material
Brass
View Details