O-Z/Gedney Rigid/EMT Conduit Pull Box End Fitting PB-150

Description
2-3/4 INCH UL 514B APPROVAL 4 INCH DIAMETER 1-1/2 INCH TRADE SIZE 2-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
Datasheet
Description
2-3/4 INCH UL 514B APPROVAL 4 INCH DIAMETER 1-1/2 INCH TRADE SIZE 2-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Pull Box End Fitting - PB-150 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Pull Box End Fitting
PB-150
Rigid/EMT Conduit Pull Box End Fitting PB-150
2-3/4 INCH UL 514B APPROVAL 4 INCH DIAMETER 1-1/2 INCH TRADE SIZE 2-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
  • 2-3/4 INCH
  • UL 514B APPROVAL
  • 4 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • 2-1/2 INCH SLEEVE TRADE SIZE
  • INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PB-150
Product Name Rigid/EMT Conduit Pull Box End Fitting
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details