O-Z/Gedney Rigid/EMT Conduit Connector OE-50

Description
3/8 INCH OFFSET, SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-3/16 INCH EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 5/8 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 INCLUDES LOCKNUT OE MODEL
Datasheet
Description
3/8 INCH OFFSET, SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-3/16 INCH EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 5/8 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 INCLUDES LOCKNUT OE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - OE-50 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
OE-50
Rigid/EMT Conduit Connector OE-50
3/8 INCH OFFSET, SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-3/16 INCH EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 5/8 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 INCLUDES LOCKNUT OE MODEL
  • 3/8 INCH OFFSET, SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-3/16 INCH
  • EMT CONDUIT USED ON
  • 1/2 INCH THREAD LENGTH
  • 5/8 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • INCLUDES LOCKNUT
  • OE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number OE-50
Product Name Rigid/EMT Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details