PBS-800-30S -- RIGID/EMT CONDUIT PULL BOX SLEEVE
O-Z/Gedney
Rigid/EMT Conduit Pull Box Sleeve
PBS-800-30S
Description
STEEL MATERIAL
30 INCH
30 LENGTH IN INCH
8 INCH TRADE SIZE
RIGID/IMC CONDUIT TYPE
APPROVAL UL 514-B
LENGTH IN INCH - UOM IN
PB MODEL
Description
STEEL MATERIAL
30 INCH
30 LENGTH IN INCH
8 INCH TRADE SIZE
RIGID/IMC CONDUIT TYPE
APPROVAL UL 514-B
LENGTH IN INCH - UOM IN
PB MODEL
Datasheet
Suppliers
STEEL MATERIAL
30 INCH
30 LENGTH IN INCH
8 INCH TRADE SIZE
RIGID/IMC CONDUIT TYPE
APPROVAL UL 514-B
LENGTH IN INCH - UOM IN
PB MODEL
- STEEL MATERIAL
- 30 INCH
- 30 LENGTH IN INCH
- 8 INCH TRADE SIZE
- RIGID/IMC CONDUIT TYPE
- APPROVAL UL 514-B
- LENGTH IN INCH - UOM IN
- PB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
PBS-800-30S |
|
Product Name
|
Rigid/EMT Conduit Pull Box Sleeve |
|
Fitting Type
|
Pullbox
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.9843 inch (25 mm)
Material
Nylon; Nylon
View Details