O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing KR-250

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-3/8 INCH (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE CSA APPROVAL 3-3/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE KR MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-3/8 INCH (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE CSA APPROVAL 3-3/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE KR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - KR-250 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
KR-250
Cable in Rigid/EMT Conduit Sealing Bushing KR-250
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-3/8 INCH (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE CSA APPROVAL 3-3/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE KR MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL
  • 1-3/8 INCH
  • (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE
  • CSA APPROVAL
  • 3-3/8 INCH DIAMETER
  • 2-1/2 INCH CONDUIT SIZE
  • KR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number KR-250
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 754286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.48 inch (63 mm)
Material Cold Rolled Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details