O-Z/Gedney Rigid/EMT Conduit Bushing IB-300

Description
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE POLYPROPYLENE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E IB MODEL
Datasheet
Description
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE POLYPROPYLENE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E IB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - IB-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
IB-300
Rigid/EMT Conduit Bushing IB-300
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE POLYPROPYLENE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E IB MODEL
  • THREADED FEMALE TYPE
  • POLYPROPYLENE MATERIAL
  • 3/4 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 4-1/16 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 3 INCH TRADE SIZE
  • POLYPROPYLENE INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E
  • IB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number IB-300
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details