O-Z/Gedney Explosionproof Conduit Elbow LBH-1012

Description
PULLING TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 886, CSA C22.2 APPROVAL 1 TO 1-1/4 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION LBH MODEL
Datasheet
Description
PULLING TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 886, CSA C22.2 APPROVAL 1 TO 1-1/4 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION LBH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - LBH-1012 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Elbow
LBH-1012
Explosionproof Conduit Elbow LBH-1012
PULLING TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 886, CSA C22.2 APPROVAL 1 TO 1-1/4 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION LBH MODEL
  • PULLING TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • UL 886, CSA C22.2 APPROVAL
  • 1 TO 1-1/4 INCH TRADE SIZE
  • APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION
  • LBH MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number LBH-1012
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details