O-Z/Gedney Rigid/EMT Conduit Pull Box End Fitting PB-600

Description
4-1/8 INCH UL 514-B APPROVAL 9-1/2 INCH DIAMETER 6 INCH TRADE SIZE 8 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
Datasheet
Description
4-1/8 INCH UL 514-B APPROVAL 9-1/2 INCH DIAMETER 6 INCH TRADE SIZE 8 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Pull Box End Fitting - PB-600 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Pull Box End Fitting
PB-600
Rigid/EMT Conduit Pull Box End Fitting PB-600
4-1/8 INCH UL 514-B APPROVAL 9-1/2 INCH DIAMETER 6 INCH TRADE SIZE 8 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
  • 4-1/8 INCH
  • UL 514-B APPROVAL
  • 9-1/2 INCH DIAMETER
  • 6 INCH TRADE SIZE
  • 8 INCH SLEEVE TRADE SIZE
  • INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PB-600
Product Name Rigid/EMT Conduit Pull Box End Fitting
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details