O-Z/Gedney Conduit Body Cover MKGC350MG

Description
HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND C8X/T8X/UB6X INCLUDES (4) COVER SCREW
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND C8X/T8X/UB6X INCLUDES (4) COVER SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - MKGC350MG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
MKGC350MG
Conduit Body Cover MKGC350MG
HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND C8X/T8X/UB6X INCLUDES (4) COVER SCREW
  • HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • USED ON MODEL/BRAND C8X/T8X/UB6X
  • INCLUDES (4) COVER SCREW
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number MKGC350MG
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 2687464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details