O-Z/Gedney Grounding Bushing IBC-75LS-4BC

Description
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, CSA 22.2 APPROVAL 1-7/16 INCH DIAMETER 3/4 INCH TRADE SIZE INSULATED THROAT TYPE LAY IN, BRIGHT DIP BRONZE LUG TYPE LAY-IN LUG[T] BRAND APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW, THREADLESS IBC-LS-BC MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, CSA 22.2 APPROVAL 1-7/16 INCH DIAMETER 3/4 INCH TRADE SIZE INSULATED THROAT TYPE LAY IN, BRIGHT DIP BRONZE LUG TYPE LAY-IN LUG[T] BRAND APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW, THREADLESS IBC-LS-BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - IBC-75LS-4BC - O-Z/Gedney
St. Louis, MO, USA
Grounding Bushing
IBC-75LS-4BC
Grounding Bushing IBC-75LS-4BC
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, CSA 22.2 APPROVAL 1-7/16 INCH DIAMETER 3/4 INCH TRADE SIZE INSULATED THROAT TYPE LAY IN, BRIGHT DIP BRONZE LUG TYPE LAY-IN LUG[T] BRAND APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW, THREADLESS IBC-LS-BC MODEL
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL
  • 1/2 INCH
  • RIGID CONDUIT/IMC USED ON
  • 14 TO 4 AWG WIRE SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA 22.2 APPROVAL
  • 1-7/16 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY IN, BRIGHT DIP BRONZE LUG TYPE
  • LAY-IN LUG[T] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SET SCREW, THREADLESS
  • IBC-LS-BC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number IBC-75LS-4BC
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details