O-Z/GedneyRigid/EMT Conduit Pull Box End FittingPB-350
Description
3-1/8 INCH
UL 514-B APPROVAL
5-3/4 INCH DIAMETER
3-1/2 INCH TRADE SIZE
4-1/2 INCH SLEEVE TRADE SIZE
INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING
PB MODEL
O-Z/Gedney
Done
Datasheet
Description
3-1/8 INCH
UL 514-B APPROVAL
5-3/4 INCH DIAMETER
3-1/2 INCH TRADE SIZE
4-1/2 INCH SLEEVE TRADE SIZE
INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING
PB MODEL
3-1/8 INCH
UL 514-B APPROVAL
5-3/4 INCH DIAMETER
3-1/2 INCH TRADE SIZE
4-1/2 INCH SLEEVE TRADE SIZE
INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING
PB MODEL
3-1/8 INCH
UL 514-B APPROVAL
5-3/4 INCH DIAMETER
3-1/2 INCH TRADE SIZE
4-1/2 INCH SLEEVE TRADE SIZE
INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING