O-Z/Gedney Explosionproof Closure Plug PLG50RA

Description
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 1/2 INCH TRADE SIZE RECESSED HEAD STYLE
Datasheet
Description
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 1/2 INCH TRADE SIZE RECESSED HEAD STYLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG50RA - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Closure Plug
PLG50RA
Explosionproof Closure Plug PLG50RA
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 1/2 INCH TRADE SIZE RECESSED HEAD STYLE
  • THREADED TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • CONDUIT OUTLET BOX/HUB USED ON
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • RECESSED HEAD STYLE
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PLG50RA
Product Name Explosionproof Closure Plug
Fitting Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 4711350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details