O-Z/Gedney Rigid/EMT Conduit Reducer RB-321C

Description
ZINC ELECTROPLATED STEEL MATERIAL 9/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL APPLICABLE STANDARD NEC 500 TO 503, 505 INSTALLATION THREADED FLUSH MOUNT RB MODEL
Datasheet
Description
ZINC ELECTROPLATED STEEL MATERIAL 9/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL APPLICABLE STANDARD NEC 500 TO 503, 505 INSTALLATION THREADED FLUSH MOUNT RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RB-321C - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Reducer
RB-321C
Rigid/EMT Conduit Reducer RB-321C
ZINC ELECTROPLATED STEEL MATERIAL 9/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL APPLICABLE STANDARD NEC 500 TO 503, 505 INSTALLATION THREADED FLUSH MOUNT RB MODEL
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 9/16 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 3/4 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • APPLICABLE STANDARD NEC 500 TO 503, 505
  • INSTALLATION THREADED FLUSH MOUNT
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number RB-321C
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details