O-Z/Gedney Datasheets for Pipe Hangers and Conduit Hangers
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more
| Product Name | Notes |
|---|---|
| CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 1 INCH D X 3-7/32 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 1-1/2 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 1-1/4 INCH D X 3-3/4 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 2 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 1-1/4 INCH D X 4-7/32 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 2-1/2 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 1-1/4 INCH D X 4-7/8 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 3 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 1-1/4 INCH D X 5-3/8 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 3-1/2 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 1-3/4 INCH D X 6-7/16 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 4 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 3/4 INCH D X 1-7/8 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 1/2 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 7/8 INCH D X 2 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 3/4 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 7/8 INCH D X 2-13/16 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 1-1/4 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 7/8 INCH D X 2-13/32 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 1 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH SWING BOLT TYPE STEEL MATERIAL 0.88 DEPTH X 1.84 INCH HEIGHT SIZE ZINC PLATED FINISH SWING BOLT WITH NUT INSTALLATION UL 2239, CSA C22.2 APPROVAL 3/4 INCH... | |
| ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 1-1/8 INCH INSIDE WIDTH 1-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 1-7/16 INCH CENTER DISTANCE TRADE SIZE 3/4 INCH... | |
| ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 1-3/4 INCH INSIDE WIDTH 1-1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 2-1/16 INCH CENTER DISTANCE TRADE SIZE 1-1/4 INCH... | |
| ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 1-7/16 INCH INSIDE WIDTH 1-1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 1-3/4 INCH CENTER DISTANCE TRADE SIZE 1 INCH... | |
| ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 15/16 INCH INSIDE WIDTH 1-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 1-3/16 INCH CENTER DISTANCE TRADE SIZE 1/2 INCH... | |
| ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 2 INCH INSIDE WIDTH 1-1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 2-5/16 INCH CENTER DISTANCE TRADE SIZE 1-1/2 INCH... | |
| ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 2-1/2 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 2-7/8 INCH CENTER DISTANCE TRADE SIZE 2 INCH... | |
| ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 3 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3-3/8 INCH CENTER DISTANCE TRADE SIZE 2-1/2 INCH... | |
| ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 3-5/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 4 INCH CENTER DISTANCE TRADE SIZE 3 INCH... | |
| ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 4-1/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 4-1/2 INCH CENTER DISTANCE TRADE SIZE 3-1/2 INCH... | |
| ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 4-5/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 5 INCH CENTER DISTANCE TRADE SIZE 4 INCH... | |
| ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 5-5/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 6 INCH CENTER DISTANCE TRADE SIZE 5 INCH... | |
| ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 6-11/16 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 7-1/16 INCH CENTER DISTANCE TRADE SIZE 6 INCH... |