O-Z/Gedney Rigid/EMT Conduit Pull Box End Fitting PBW-150

Description
2-3/4 INCH UL 514B APPROVAL 4 INCH DIAMETER 1-1/2 INCH TRADE SIZE WEATHERPROOF 2-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING PBW MODEL
Datasheet
Description
2-3/4 INCH UL 514B APPROVAL 4 INCH DIAMETER 1-1/2 INCH TRADE SIZE WEATHERPROOF 2-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING PBW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Pull Box End Fitting - PBW-150 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Pull Box End Fitting
PBW-150
Rigid/EMT Conduit Pull Box End Fitting PBW-150
2-3/4 INCH UL 514B APPROVAL 4 INCH DIAMETER 1-1/2 INCH TRADE SIZE WEATHERPROOF 2-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING PBW MODEL
  • 2-3/4 INCH
  • UL 514B APPROVAL
  • 4 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • WEATHERPROOF
  • 2-1/2 INCH SLEEVE TRADE SIZE
  • INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING
  • PBW MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PBW-150
Product Name Rigid/EMT Conduit Pull Box End Fitting
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2650006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details