O-Z/Gedney Rigid/EMT Conduit Connector OE-100

Description
3/8 INCH OFFSET, SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/16 INCH EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH 11/16 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 INCLUDES LOCKNUT OE MODEL
Datasheet
Description
3/8 INCH OFFSET, SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/16 INCH EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH 11/16 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 INCLUDES LOCKNUT OE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - OE-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
OE-100
Rigid/EMT Conduit Connector OE-100
3/8 INCH OFFSET, SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/16 INCH EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH 11/16 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 INCLUDES LOCKNUT OE MODEL
  • 3/8 INCH OFFSET, SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-5/16 INCH
  • EMT CONDUIT USED ON
  • 9/16 INCH THREAD LENGTH
  • 11/16 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • INCLUDES LOCKNUT
  • OE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number OE-100
Product Name Rigid/EMT Conduit Connector
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details