O-Z/Gedney Rigid/EMT Conduit Cabinet Compound Bushing HRE-350

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA APPROVAL 5 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE WITH NEOPRENE RING SEAL ZINC PLATED LOCKNUT HRE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA APPROVAL 5 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE WITH NEOPRENE RING SEAL ZINC PLATED LOCKNUT HRE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Compound Bushing - HRE-350 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Compound Bushing
HRE-350
Rigid/EMT Conduit Cabinet Compound Bushing HRE-350
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA APPROVAL 5 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE WITH NEOPRENE RING SEAL ZINC PLATED LOCKNUT HRE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 3-3/8 INCH
  • EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON
  • (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE
  • CSA APPROVAL
  • 5 INCH DIAMETER
  • 3-1/2 INCH CONDUIT SIZE
  • WITH NEOPRENE RING SEAL
  • ZINC PLATED LOCKNUT
  • HRE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number HRE-350
Product Name Rigid/EMT Conduit Cabinet Compound Bushing
Fitting Type Rigid/EMT Conduit Cabinet Compound Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details