O-Z/Gedney Rigid/EMT Conduit Bushing IBC-300

Description
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT IBC MODEL
Datasheet
Description
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT IBC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - IBC-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
IBC-300
Rigid/EMT Conduit Bushing IBC-300
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT IBC MODEL
  • THREADED FEMALE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-1/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 4-1/16 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 3 INCH TRADE SIZE
  • THERMOPLASTIC INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT
  • IBC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number IBC-300
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details