PBS-450-24S -- RIGID/EMT CONDUIT PULL BOX SLEEVE
O-Z/Gedney
Rigid/EMT Conduit Pull Box Sleeve
PBS-450-24S
Description
STEEL MATERIAL
24 INCH
24 LENGTH IN INCH
4-1/2 INCH TRADE SIZE
RIGID/IMC CONDUIT TYPE
APPROVAL UL 514-B
LENGTH IN INCH - UOM IN
PB MODEL
Description
STEEL MATERIAL
24 INCH
24 LENGTH IN INCH
4-1/2 INCH TRADE SIZE
RIGID/IMC CONDUIT TYPE
APPROVAL UL 514-B
LENGTH IN INCH - UOM IN
PB MODEL
Datasheet
Suppliers
STEEL MATERIAL
24 INCH
24 LENGTH IN INCH
4-1/2 INCH TRADE SIZE
RIGID/IMC CONDUIT TYPE
APPROVAL UL 514-B
LENGTH IN INCH - UOM IN
PB MODEL
- STEEL MATERIAL
- 24 INCH
- 24 LENGTH IN INCH
- 4-1/2 INCH TRADE SIZE
- RIGID/IMC CONDUIT TYPE
- APPROVAL UL 514-B
- LENGTH IN INCH - UOM IN
- PB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
PBS-450-24S |
|
Product Name
|
Rigid/EMT Conduit Pull Box Sleeve |
|
Fitting Type
|
Pullbox
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details