O-Z/Gedney Datasheets for Conduit Fittings

Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more

Page: 1 2 3 4 5
Product Name Notes
45 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 1-13/16 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 17/32 TO 39/64 INCH...
45 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-3/8 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 25/32 TO 15/16 INCH CORD SIZE NON-INSULATED THROAT...
45 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-5/8 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 29/32 TO 1-1/16 INCH CORD SIZE INSULATED THROAT...
45 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-5/8 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 29/32 TO 1-1/16 INCH CORD SIZE NON-INSULATED THROAT...
45 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-15/16 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 25/32 TO 15/16 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX...
45 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/8 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 17/32 TO 39/64 INCH CORD SIZE INSULATED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 25/32 TO 61/64 INCH CORD SIZE INSULATED THROAT...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 25/32 TO 61/64 INCH CORD SIZE NON-INSULATED THROAT...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 29/32 TO 1-1/64 INCH CORD SIZE INSULATED THROAT...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 29/32 TO 1-1/64 INCH CORD SIZE NON-INSULATED THROAT...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 23/64 TO 21/32 INCH...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 1-3/8 TO 1-3/16 INCH CORD SIZE INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 1-3/8 TO 1-3/16 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 1-12/16 TO 2 INCH CORD SIZE INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 1-12/16 TO 2 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 1-3/4 TO 1-1/2 INCH CORD SIZE INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 1-3/4 TO 1-1/2 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE 2-11/16 TO 3 INCH CORD SIZE INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE 2-11/16 TO 3 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 3-1/2 TO 3-3/16 INCH CORD SIZE INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 3-1/2 TO 3-3/16 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE 3-1/2 TO 3-1/8 INCH CORD SIZE INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE 3-1/2 TO 3-1/8 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 3-45/64 TO 4-5/32 INCH CORD SIZE INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 3-45/64 TO 4-5/32 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 4 INCH TRADE SIZE 4-9/16 TO 4-7/64 INCH CORD SIZE INSULATED THROAT TYPE ARMORED...
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 4 INCH TRADE SIZE 4-9/16 TO 4-7/64 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED...
ALUMINUM (CLAMP/STRAP), STAINLESS STEEL (U BOLT/NUT) MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1 INCH...
ALUMINUM (CLAMP/STRAP), STAINLESS STEEL (U BOLT/NUT) MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1-1/2 INCH...
ALUMINUM (CLAMP/STRAP), STAINLESS STEEL (U BOLT/NUT) MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1/2 TO...
ALUMINUM (CLAMP/STRAP), STAINLESS STEEL (U BOLT/NUT) MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 2 INCH...
ALUMINUM (CLAMP/STRAP), STAINLESS STEEL (U BOLT/NUT) MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 3 INCH...
ALUMINUM (CLAMP/STRAP), STAINLESS STEEL (U BOLT/NUT) MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 4 INCH...
ALUMINUM (CLAMP/STRAP), STAINLESS STEEL (U BOLT/NUT) MATERIAL AX8-A/EX-A SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 2 INCH...
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1-1/4 INCH...
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 2-1/2 INCH...
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 3-1/2 INCH...
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 5 INCH...
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX8-A/EX-A SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1 INCH...
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX8-A/EX-A SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1-1/2 INCH...
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX8-A/EX-A SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1-1/4 INCH...
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX8-A/EX-A SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1/2 INCH...
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX8-A/EX-A SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 2-1/2 INCH...
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX8-A/EX-A SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 3 INCH...
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX8-A/EX-A SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 3-1/2 INCH...
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX8-A/EX-A SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 4 INCH...
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX8-A/EX-A SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 5 INCH...
ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX8-A/EX-A SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 6 INCH...
APPROVAL UL 514B, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 2 INCH LENGTH 10-1/4 INCH MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM MAXIMUM MOVEMENT 8 INCH TRADE SIZE 1/2 INCH...
APPROVAL UL 514B, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 3-1/2 INCH LENGTH 10-5/8 INCH MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM MAXIMUM MOVEMENT 8 INCH TRADE SIZE 1-1/2 INCH...
APPROVAL UL 514B, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 6 INCH LENGTH 12-1/4 INCH MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM MAXIMUM MOVEMENT 8 INCH TRADE SIZE 3-1/2 INCH...
APPROVAL UL 514B, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 8 INCH LENGTH 13-1/2 INCH MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM MAXIMUM MOVEMENT 8 INCH TRADE SIZE 5 INCH...
APPROVAL UL 514B, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 8 INCH LENGTH 9-1/2 INCH MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM MAXIMUM MOVEMENT 4 INCH TRADE SIZE 5 INCH...
APPROVAL UL 514B, CSA C22.2 DIAMETER 2-1/4 INCH LENGTH 15 INCH MATERIAL BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MAXIMUM MOVEMENT 4 INCH TRADE...
APPROVAL UL 514B, CSA C22.2 DIAMETER 6 INCH LENGTH 19-3/4 INCH MATERIAL BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MAXIMUM MOVEMENT 4 INCH TRADE...
BRONZE BRAID, BRASS TUBE MATERIAL 10 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP...
BRONZE BRAID, BRASS TUBE MATERIAL 10 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUPS IIA AND...
BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP...
BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUPS IIA AND...
BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II...
BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP...
BRONZE BRAID, BRASS TUBE MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED...
BRONZE BRAID, BRASS TUBE MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP...
BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUPS IIA AND...
BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II...
BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP...
BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED...
BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP...
BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUPS IIA AND...
BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II...
BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 27 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 1/2 INCH TRADE SIZE...
BRONZE BRAID, BRASS TUBE MATERIAL 27 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED...
BRONZE BRAID, BRASS TUBE MATERIAL 27 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 27 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 27 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 30 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP...
BRONZE BRAID, BRASS TUBE MATERIAL 30 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUPS IIA AND...
BRONZE BRAID, BRASS TUBE MATERIAL 30 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 30 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 30 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 33 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 1/2 INCH TRADE SIZE...
BRONZE BRAID, BRASS TUBE MATERIAL 33 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED...
BRONZE BRAID, BRASS TUBE MATERIAL 33 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 33 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 33 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP...
BRONZE BRAID, BRASS TUBE MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUPS IIA AND...
BRONZE BRAID, BRASS TUBE MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) FEMALE NIPPLE...
BRONZE BRAID, BRASS TUBE MATERIAL 4 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP...
BRONZE BRAID, BRASS TUBE MATERIAL 6 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP...
BRONZE BRAID, BRASS TUBE MATERIAL 6 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED...
BRONZE BRAID, BRASS TUBE MATERIAL 8 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP...
BRONZE BRAID, BRASS TUBE MATERIAL 8 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED...
BRONZE BRASS MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 15-1/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 15-3/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 15-7/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 17-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 18 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 18-5/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 20 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 21 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 6-3/4 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL 514B, CSA...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 7 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL 514B, CSA...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 7-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL 514B, CSA...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 8-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL 514B, CSA...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 8-1/8 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL 514B, CSA...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 9-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL 514B, CSA...
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 9-3/8 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL 514B, CSA...
COPPER FREE ALUMINUM MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL...
COPPER FREE ALUMINUM MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL...
COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 6-1/4 INCH...
COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL...
COPPER FREE ALUMINUM MATERIAL 1-1/8 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL...
COPPER FREE ALUMINUM MATERIAL 1-3/8 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 7-3/8 INCH...
COPPER FREE ALUMINUM MATERIAL 1-3/8 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL...
COPPER FREE ALUMINUM MATERIAL 1/2 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL...
DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL 10-1/8 INCH IMC/RIGID CONDUIT USED ON 4 INCH MAX. MOVEMENT UL APPROVAL 5 INCH DIAMETER COPPER BRAID 2 INCH TRADE...
DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL 14-1/8 INCH IMC/RIGID CONDUIT USED ON 8 INCH MAX. MOVEMENT UL APPROVAL 5 INCH DIAMETER COPPER BRAID 2 INCH TRADE...
DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL 8 INCH IMC/RIGID CONDUIT USED ON 4 INCH MAX. MOVEMENT UL APPROVAL 2-3/4 INCH DIAMETER COPPER BRAID 1/2 INCH TRADE...
DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL 9-7/8 INCH IMC/RIGID CONDUIT USED ON 4 INCH MAX. MOVEMENT UL APPROVAL 4-3/8 INCH DIAMETER COPPER BRAID 1-1/2 INCH TRADE...
DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL 9-7/8 INCH IMC/RIGID CONDUIT USED ON 4 INCH MAX. MOVEMENT UL APPROVAL 4-3/8 INCH DIAMETER COPPER BRAID 1-1/4 INCH TRADE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 10-3/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 2-1/4 INCH DIAMETER 3/4 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 10-5/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 10-5/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 3-1/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 11-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 11-1/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 2 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 12-1/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 3 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 12-3/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 6-5/8 INCH DIAMETER 4 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 6-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 1/2 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 6-3/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 2-1/4 INCH DIAMETER 3/4 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 6-5/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 6-5/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 1-1/2 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 6-5/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 3-1/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 7-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 7-1/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 2 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 8-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 6 INCH DIAMETER 3-1/2 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 8-1/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 3 INCH TRADE SIZE...
HOT DIP GALVANIZED COPPER FREE ALUMINUM MATERIAL 8-5/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 6-5/8 INCH DIAMETER 4 INCH TRADE SIZE...
HOT DIP GALVANIZED DUCTILE IRON MATERIAL 8 1/4 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL APPROVAL 3-1/16 INCH DIAMETER 1 INCH TRADE SIZE CORROSION RESISTANT APPLICATION...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (CLAMP), HOT DIP GALVANIZED STEEL (U BOLT), TINNED COPPER (BRAID) MATERIAL AX SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (CLAMP), HOT DIP GALVANIZED STEEL (U BOLT), TINNED COPPER (BRAID) MATERIAL AX8/TX/EX SERIES EXPANSION FITTING USED ON 24 INCH STRAP LENGTH UL 467, CSA C22.2...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 10-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 10-3/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 2-1/4 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 10-5/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 10-5/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 10-5/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 3-1/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 11-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 11-1/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 12-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 6 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 12-1/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 12-3/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 6-5/8 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 13-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 8 INCH DIAMETER 5 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 6-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 6-3/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 2-1/4 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 6-5/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 6-5/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 6-5/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 3-1/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 7-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 7-1/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 8-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 6 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 8-1/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 8-5/8 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 6-5/8 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT,...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 9-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 8 INCH DIAMETER 5 INCH TRADE SIZE CONCRETE-TIGHT,...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, NEOPRENE O-RING MATERIAL 3-7/8 INCH DIA X 2-5/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-1/2...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, NEOPRENE O-RING MATERIAL 4-5/8 INCH DIA X 2-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, NEOPRENE O-RING MATERIAL 5-1/8 INCH DIA X 3 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-1/2...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, NEOPRENE O-RING MATERIAL 5-5/8 INCH DIA X 3 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, NEOPRENE O-RING MATERIAL 6-7/8 INCH DIA X 3-3/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, NEOPRENE O-RING MATERIAL 8-1/8 INCH DIA X 3-3/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 1-1/2 INCH DIA X 1-3/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 1-3/4 INCH DIA X 1-1/2 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 2 INCH DIA X 1-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 2-3/4 INCH DIA X 1-7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 2-3/8 INCH DIA X 1-7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 3-1/4 INCH DIA X 2 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 3-7/8 INCH DIA X 2-5/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 4-5/8 INCH DIA X 2-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 5-1/8 INCH DIA X 3 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 5-5/8 INCH DIA X 3 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 6-7/8 INCH DIA X 3-3/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW, NEOPRENE O-RING MATERIAL 8-1/8 INCH DIA X 3-3/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, STEEL LOCKNUT, NEOPRENE O-RING MATERIAL 1-1/2 INCH DIA X 1-3/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, STEEL LOCKNUT, NEOPRENE O-RING MATERIAL 1-3/4 INCH DIA X 1-1/2 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, STEEL LOCKNUT, NEOPRENE O-RING MATERIAL 2 INCH DIA X 1-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, STEEL LOCKNUT, NEOPRENE O-RING MATERIAL 2-3/4 INCH DIA X 1-7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, STEEL LOCKNUT, NEOPRENE O-RING MATERIAL 2-3/8 INCH DIA X 1-7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL...
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, STEEL LOCKNUT, NEOPRENE O-RING MATERIAL 3-1/4 INCH DIA X 2 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL...
PVC COATED STEEL PRESSURE DISC MATERIAL 0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER 0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE 3/8 INCH, 1/2 INCH, 3/4...
PVC COATED STEEL PRESSURE DISC MATERIAL 0.675/0.84/1.05 INCH OUTER CONDUIT DIAMETER 0.5/0.625/0.875 INCH (COPPER TUBE) PIPE SIZE 3/8 INCH / 1/2 INCH / 3/4 INCH CONDUIT SIZE 2 INCH CORE...
PVC COATED STEEL PRESSURE DISC MATERIAL 1.315 INCH OUTER CONDUIT DIAMETER 1.125 INCH (COPPER TUBE) PIPE SIZE 1 INCH CONDUIT SIZE 2-1/2 INCH CORE DRILLED HOLE CSM MODEL
PVC COATED STEEL PRESSURE DISC MATERIAL 1.315 INCH OUTER CONDUIT DIAMETER 1.125 INCH (COPPER TUBE) PIPE SIZE 1 INCH CONDUIT SIZE 2-1/2 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT...
PVC COATED STEEL PRESSURE DISC MATERIAL 1.66 INCH, 1.9 INCH OUTER CONDUIT DIAMETER 1.375 INCH, 1.625 INCH, 1.875 INCH (COPPER TUBE) PIPE SIZE 1-1/4 INCH, 1-1/2 INCH CONDUIT SIZE 3...
PVC COATED STEEL PRESSURE DISC MATERIAL 1.66 INCH, 1.9 INCH OUTER CONDUIT DIAMETER 1.375 INCH, 1.625 INCH, 1.875 INCH (COPPER TUBE) PIPE SIZE 1-1/4 INCH, 1-1/2 INCH, 1-3/4 INCH CONDUIT...
PVC COATED STEEL PRESSURE DISC MATERIAL 1.66/1.9 INCH OUTER CONDUIT DIAMETER 1.375/1.625/1.875 INCH (COPPER TUBE) PIPE SIZE 1-1/4 INCH / 1-1/2 INCH CONDUIT SIZE 3 INCH CORE DRILLED HOLE CSM...
PVC COATED STEEL PRESSURE DISC MATERIAL 10/10.75 INCH OUTER CONDUIT DIAMETER 11.1/11.4 INCH (CAST IRON PIPE) PIPE SIZE 10 INCH CONDUIT SIZE 14 INCH CORE DRILLED HOLE CSM MODEL
PVC COATED STEEL PRESSURE DISC MATERIAL 12/12.75 INCH OUTER CONDUIT DIAMETER 13.2/13.5 INCH (CAST IRON PIPE) PIPE SIZE 12 INCH CONDUIT SIZE 16 INCH CORE DRILLED HOLE CSM MODEL
PVC COATED STEEL PRESSURE DISC MATERIAL 2 INCH OUTER CONDUIT DIAMETER 2.125 INCH (COPPER TUBE) PIPE SIZE 3-1/2 INCH CORE DRILLED HOLE CSM MODEL
PVC COATED STEEL PRESSURE DISC MATERIAL 2 INCH OUTER CONDUIT DIAMETER 2.125 INCH (COPPER TUBE) PIPE SIZE 3-1/2 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMI MODEL...
PVC COATED STEEL PRESSURE DISC MATERIAL 2.375 INCH OUTER CONDUIT DIAMETER 2.5 INCH, 2.625 INCH (CAST IRON PIPE), 2.375 INCH, 2.625 INCH (COPPER TUBE) PIPE SIZE 2 INCH CONDUIT SIZE...
PVC COATED STEEL PRESSURE DISC MATERIAL 2.375 INCH OUTER CONDUIT DIAMETER 2.5/2.625 INCH (CAST IRON PIPE), 2.375/2.625 INCH (COPPER TUBE) PIPE SIZE 2 INCH CONDUIT SIZE 4 INCH CORE DRILLED...
PVC COATED STEEL PRESSURE DISC MATERIAL 2.875 INCH, 3 INCH, 3.5 INCH OUTER CONDUIT DIAMETER 2.75 INCH (CAST IRON PIPE) PIPE SIZE 2-1/2 INCH, 3 INCH CONDUIT SIZE 5 INCH...
PVC COATED STEEL PRESSURE DISC MATERIAL 2.875/3/3.5 INCH OUTER CONDUIT DIAMETER 2.75 INCH (CAST IRON PIPE) PIPE SIZE 2-1/2 INCH / 3 INCH CONDUIT SIZE 5 INCH CORE DRILLED HOLE...
PVC COATED STEEL PRESSURE DISC MATERIAL 4 INCH, 4.5 INCH OUTER CONDUIT DIAMETER 3.66 INCH, 3.8 INCH, 3.96 INCH (CAST IRON PIPE) PIPE SIZE 3-1/2 INCH, 4 INCH CONDUIT SIZE...
PVC COATED STEEL PRESSURE DISC MATERIAL 4/4.5 INCH OUTER CONDUIT DIAMETER 3.66/3.8/3.96 INCH (CAST IRON PIPE) PIPE SIZE 3-1/2 INCH / 4 INCH CONDUIT SIZE 6 INCH CORE DRILLED HOLE...
PVC COATED STEEL PRESSURE DISC MATERIAL 5 INCH, 5.25 INCH, 5.5 INCH, 5.563 INCH, 6 INCH, 6.625 INCH OUTER CONDUIT DIAMETER 4.8 INCH, 5 INCH (CAST IRON PIPE) PIPE SIZE...
PVC COATED STEEL PRESSURE DISC MATERIAL 5/5.25/5.5/5.563/6/6 .625 INCH OUTER CONDUIT DIAMETER 4.8/5 INCH (CAST IRON PIPE) PIPE SIZE 4-1/2 INCH / 5 INCH / 6 INCH CONDUIT SIZE 8...
PVC COATED STEEL PRESSURE DISC MATERIAL 7 INCH OUTER CONDUIT DIAMETER 6.9/7.1 INCH (CAST IRON PIPE) PIPE SIZE 10 INCH CORE DRILLED HOLE CSM MODEL
PVC COATED STEEL PRESSURE DISC MATERIAL 8/8.625 INCH OUTER CONDUIT DIAMETER 9.05/9.3 INCH (CAST IRON PIPE) PIPE SIZE 8 INCH CONDUIT SIZE 12 INCH CORE DRILLED HOLE CSM MODEL
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 1 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT BC MODEL...
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 1-1/4 TO 1-1/2 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT...
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT BC MODEL...
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 2 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT BC MODEL...
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 2-1/2 TO 3 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT...
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 3-1/2 TO 4 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT...
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT BC MODEL...
SCREW TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 1 INCH TRADE SIZE APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME...
SCREW TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 1-1/4 TO 1-1/2 INCH TRADE SIZE APPLICATION COVERS CONDUIT BODY OPENING TOP...
SCREW TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME...
SCREW TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 2 INCH TRADE SIZE APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME...
SCREW TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 2-1/2 TO 3 INCH TRADE SIZE APPLICATION COVERS CONDUIT BODY OPENING TOP...
SCREW TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 3-1/2 TO 4 INCH TRADE SIZE APPLICATION COVERS CONDUIT BODY OPENING TOP...
SCREW TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME...
SCREW TYPE NATURAL PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICABLE STANDARD NEMA FB-1/2, FEDERAL SPECIFICATION A-A-50563...
SCREW TYPE PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 1 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING TOP...
SCREW TYPE PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 1-1/4 TO 1-1/2 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY...
SCREW TYPE PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING TOP...
SCREW TYPE PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 2 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING TOP...
SCREW TYPE PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 2-1/2 TO 3 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY...
SCREW TYPE PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 3-1/2 TO 4 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL (1) 0.78 INCH/(2) 0.59 INCH/(3) 0.54 INCH/(4) 0.44 INCH WIRE SIZE UL APPROVAL 2-3/8 INCH...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL (1) 0.89 INCH/(2) 0.77 INCH/(3) 0.71 INCH/(4) 0.59 INCH WIRE SIZE UL APPROVAL 2-13/14 INCH...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78 INCH WIRE SIZE UL APPROVAL 3-3/8 INCH...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL (1) 1.89 INCH/(2) 1.26 INCH/(3) 1.13 INCH/(4) 0.96 INCH WIRE SIZE UL APPROVAL 4-1/8 INCH...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL (1) 2.13 INCH/(2) 1.38 INCH/(3) 1.38 INCH/(4) 1.13 INCH WIRE SIZE UL APPROVAL 4-9/16 INCH...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL (1) 2.63 INCH/(2) 1.63 INCH/(3) 1.51 INCH/(4) 1.26 INCH WIRE SIZE UL APPROVAL 5-1/8 INCH...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL (1) 3.45 INCH/(2) 2 INCH/(3) 1.88 INCH/(4) 1.63 INCH WIRE SIZE UL APPROVAL 6-1/4 INCH...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL (1) 4.32 INCH/(2) 2.44 INCH/(3) 2.21 INCH/(4) 2.07 INCH WIRE SIZE UL APPROVAL 7-3/8 INCH...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 2-13/14 INCH DIAMETER 2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 2.067 INCH CSBE...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 2-13/14 INCH DIAMETER 2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 2.067 INCH CSBI...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 2-3/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 1.61 INCH CSBE...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 5-1/8 INCH DIAMETER 4 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 4.026 INCH CSBE...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 5-1/8 INCH DIAMETER 4 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 4.026 INCH CSBI...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 6-1/4 INCH DIAMETER 5 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 5.047 INCH CSBI...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 7-3/8 INCH DIAMETER 6 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 6.065 INCH CSBE...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL (1) 0.78 INCH/(2) 0.59 INCH/(3) 0.54 INCH/(4) 0.44...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL (1) 0.89 INCH/(2) 0.77 INCH/(3) 0.71 INCH/(4) 0.59...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL (1) 1.89 INCH/(2) 1.26 INCH/(3) 1.13 INCH/(4) 0.96...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL (1) 2.13 INCH/(2) 1.38 INCH/(3) 1.38 INCH/(4) 1.13...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL (1) 2.63 INCH/(2) 1.63 INCH/(3) 1.51 INCH/(4) 1.26...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL (1) 3.45 INCH/(2) 2 INCH/(3) 1.88 INCH/(4) 1.63...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL (1) 4.32 INCH/(2) 2.44 INCH/(3) 2.21 INCH/(4) 2.07...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL UL APPROVAL 2-13/14 INCH DIAMETER 2 INCH CONDUIT...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL UL APPROVAL 4-1/8 INCH DIAMETER 3 INCH CONDUIT...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL UL APPROVAL 5-1/8 INCH DIAMETER 4 INCH CONDUIT...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE SEALING (RING), STAINLESS STEEL (SOCKET HEAD CAP SCREWS AND WASHERS) MATERIAL (1) 0.78 INCH, (2) 0.59 INCH, (3) 0.54 INCH, (4) 0.44 INCH WIRE...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE SEALING (RING), STAINLESS STEEL (SOCKET HEAD CAP SCREWS AND WASHERS) MATERIAL (1) 3.5 INCH, (2) 2 INCH, (3) 1.88 INCH, (4) 1.63 INCH WIRE...
SLOTTED PVC COATED STEEL (DISC), NEOPRENE SEALING (RING), STAINLESS STEEL (SOCKET HEAD CAP SCREWS AND WASHERS) MATERIAL UL APPROVAL 5 INCH CONDUIT SIZE OPERATING TEMPERATURE RATING -40 TO 93 DEG...
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER MATERIAL (1) 0.78 INCH/(2) 0.49 INCH/(3) 0.53/(4) 0.44 INCH WIRE SIZE UL APPROVAL 2-3/8 INCH...
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER MATERIAL (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78 INCH WIRE SIZE UL APPROVAL 3-3/8...
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER MATERIAL (1) 1.89 INCH/(2) 1.2 INCH/(3) 1.13 INCH/(4) 0.96 INCH WIRE SIZE UL APPROVAL 4-1/8...
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER MATERIAL (1) 2.13 INCH/(2/3) 1.32 INCH/(4) 1.13 INCH WIRE SIZE UL APPROVAL 4-9/16 INCH DIAMETER...
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER MATERIAL (1) 4.32 INCH/(2) 2.51 INCH/(3) 2.38 INCH/(4) 2.13 INCH WIRE SIZE UL APPROVAL 7-3/8...
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON LOCKING COLLAR MATERIAL (1) 0.78 INCH/(2) 0.49 INCH/(3) 0.53/(4) 0.44...
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON LOCKING COLLAR MATERIAL (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4)...
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON LOCKING COLLAR MATERIAL (1) 2.13 INCH/(2/3) 1.32 INCH/(4) 1.13 INCH...
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON LOCKING COLLAR MATERIAL (1) 3.45 INCH/(2) 2 INCH/(3) 1.88 INCH/(4)...
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON LOCKING COLLAR MATERIAL (1) 4.32 INCH/(2) 2.51 INCH/(3) 2.38 INCH/(4)...
STAINLESS STEEL BRAID, STAINLESS STEEL TUBE MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA,...
STAINLESS STEEL MATERIAL 12 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F...
STAINLESS STEEL MATERIAL 12 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB...
STAINLESS STEEL MATERIAL 12 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB, CLASS II...
STAINLESS STEEL MATERIAL 12 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1...
STAINLESS STEEL MATERIAL 15 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F...
STAINLESS STEEL MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB...
STAINLESS STEEL MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB, CLASS II...
STAINLESS STEEL MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1...
STAINLESS STEEL MATERIAL 18 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F...
STAINLESS STEEL MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB...
STAINLESS STEEL MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1...
STAINLESS STEEL MATERIAL 21 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F...
STAINLESS STEEL MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1...
STAINLESS STEEL MATERIAL 24 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F...
STAINLESS STEEL MATERIAL 24 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB...
STAINLESS STEEL MATERIAL 24 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB, CLASS II...
STAINLESS STEEL MATERIAL 24 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1...
STAINLESS STEEL MATERIAL 27 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F...
STAINLESS STEEL MATERIAL 30 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F...
STAINLESS STEEL MATERIAL 33 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F...
STAINLESS STEEL MATERIAL 36 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F...
STAINLESS STEEL MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB...
STAINLESS STEEL MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1...
STAINLESS STEEL MATERIAL 4 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB...
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 15/16 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 25/32 TO 15/16 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 15/16 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 25/32 TO 15/16 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 15/16 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 1/2 TO 19/32 INCH CORD SIZE NON-INSULATED...
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 3/8 TO 5/8 INCH CORD SIZE NON-INSULATED...
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 9/16 INCH (1) SET SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 27/64 TO 5/8 INCH...
TAPERED FEMALE THREADED TYPE MALLEABLE IRON MATERIAL 2-1/4 INCH DIA SIZE RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL GROUNDING 1-1/4 INCH TRADE SIZE WATERTIGHT FINISH ZINC PLATED INCLUDES NEOPRENE O-RING...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 1-1/4 INCH DIA X 1-1/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1/2...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 1-1/4 INCH DIA X 1-1/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL BONDING...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 1-3/4 INCH DIA X 1-3/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 1-3/4 INCH DIA X 1-3/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL BONDING...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 1-5/8 INCH DIA X 1-1/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3/4...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 1-5/8 INCH DIA X 1-1/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL BONDING...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 2-1/2 INCH DIA X 1-7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 2-1/2 INCH DIA X 1-7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL BONDING...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 2-1/4 INCH DIA X 1-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL BONDING...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 3-1/8 INCH DIA X 1-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 3-1/8 INCH DIA X 1-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL BONDING...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 3-3/4 INCH DIA X 2-1/2 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-1/2...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 3-3/4 INCH DIA X 2-1/2 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL BONDING...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 4-3/8 INCH DIA X 2-5/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL BONDING...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 5 INCH DIA X 2-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL BONDING...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 5-1/2 INCH DIA X 2-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL BONDING...
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 6-7/8 INCH DIA X 2-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL BONDING...
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION...
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION...
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES...
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES...
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES...
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES...
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES...
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES...
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 5 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES...
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 5 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 5 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 7-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 6 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED STEEL MATERIAL 1-1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1/2 INCH TRADE SIZE...
THREADED FEMALE TYPE ZINC PLATED STEEL MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE...
THREADED MALE TYPE HIGH IMPACT THERMOSET PHENOLIC MATERIAL 5/8 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE INSULATED...
THREADED MALE TYPE HIGH IMPACT THERMOSET PHENOLIC MATERIAL 5/8 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE SIZE INSULATED...
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 2-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 2-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 2-7/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 3-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 5-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 6-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 5 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 7-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 6 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
THREADED MALE/THREADED FEMALE TYPE THERMOSET PHENOLIC MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON UL 514, CSA C22.2 APPROVAL 5-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE...
THREADED MALE/THREADED FEMALE TYPE THERMOSET PHENOLIC MATERIAL 1-5/8 INCH RIGID CONDUIT/IMC USED ON UL 514, CSA C22.2 APPROVAL 7-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 6 INCH TRADE SIZE...
THREADED, SET SCREW TYPE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA...
THREADED, SET SCREW TYPE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 1-1/4 INCH THREADED RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 1-1/8 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA...
THREADED, SET SCREW TYPE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 1-1/8 INCH THREADED RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 1-3/8 INCH THREADED RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 1/2 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA...
THREADED, SET SCREW TYPE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 3/4 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA...
THREADED, SET SCREW TYPE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 3/4 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 5/8 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA...
THREADED, SET SCREW TYPE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 5/8 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 7/8 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA...
THREADED, SET SCREW TYPE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 7/8 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR...
THREADED, SET SCREW TYPE ZINC PLATED STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B,...
THREADED, SET SCREW TYPE ZINC PLATED STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL...
THREADED, SET SCREW TYPE ZINC PLATED STEEL BODY, STAINLESS STEEL SCREW MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B,...
THREADED, SET SCREW TYPE ZINC PLATED STEEL BODY, STAINLESS STEEL SCREW MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/2 INCH L X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-3/4 INCH L X 2-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/4 INCH L X 3-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 1 INCH TRADE SIZE 90 DEG BEND...
ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 4-3/8 INCH DIA SIZE IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD W-F-408E...
ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 5 INCH DIA SIZE IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD W-F-408E...
ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 5-1/2 INCH DIA SIZE IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD W-F-408E...
ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 6-7/8 INCH DIA SIZE IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD W-F-408E...
ZINC PLATED MALLEABLE IRON MATERIAL 1-15/16 INCH DIA X 1-15/16 INCH L SIZE RIGID CONDUIT/IMC/FLEXIBLE METAL CONDUIT USED ON THREADED RIGID/IMC TO FLEXIBLE METAL CONDUIT INSTALLATION UL 514B, CSA C22.2...
ZINC PLATED MALLEABLE IRON MATERIAL 1-3/8 INCH DIA X 1-13/16 INCH L SIZE RIGID CONDUIT/IMC/FLEXIBLE METAL CONDUIT USED ON THREADED RIGID/IMC TO FLEXIBLE METAL CONDUIT INSTALLATION UL 514B, CSA C22.2...
ZINC PLATED MALLEABLE IRON MATERIAL 1-5/32 INCH DIA X 1-3/4 INCH L SIZE RIGID CONDUIT/IMC/FLEXIBLE METAL CONDUIT USED ON THREADED RIGID/IMC TO FLEXIBLE METAL CONDUIT INSTALLATION UL 514B, CSA C22.2...
ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA...
ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA...
ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL...

<< Prev Next >>