O-Z/Gedney Rigid/EMT Conduit Bushing PPC-75

Description
THREADLESS TYPE POLYETHYLENE MATERIAL 5/8 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 1-3/16 INCH DIAMETER 3/4 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES PPC MODEL
Datasheet
Description
THREADLESS TYPE POLYETHYLENE MATERIAL 5/8 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 1-3/16 INCH DIAMETER 3/4 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES PPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - PPC-75 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
PPC-75
Rigid/EMT Conduit Bushing PPC-75
THREADLESS TYPE POLYETHYLENE MATERIAL 5/8 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 1-3/16 INCH DIAMETER 3/4 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES PPC MODEL
  • THREADLESS TYPE
  • POLYETHYLENE MATERIAL
  • 5/8 INCH
  • PLUG BUSHING, RIGID/IMC CONDUIT USED ON
  • 1-3/16 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES
  • PPC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PPC-75
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details