O-Z/Gedney Rigid/EMT Conduit Cabinet Compound Bushing HRE-100

Description
ZINC PLATED STEEL MATERIAL 2-1/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE CSA APPROVAL 1-3/4 INCH DIAMETER 1 INCH CONDUIT SIZE HRE MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 2-1/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE CSA APPROVAL 1-3/4 INCH DIAMETER 1 INCH CONDUIT SIZE HRE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Compound Bushing - HRE-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Compound Bushing
HRE-100
Rigid/EMT Conduit Cabinet Compound Bushing HRE-100
ZINC PLATED STEEL MATERIAL 2-1/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE CSA APPROVAL 1-3/4 INCH DIAMETER 1 INCH CONDUIT SIZE HRE MODEL
  • ZINC PLATED STEEL MATERIAL
  • 2-1/8 INCH
  • EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON
  • (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE
  • CSA APPROVAL
  • 1-3/4 INCH DIAMETER
  • 1 INCH CONDUIT SIZE
  • HRE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number HRE-100
Product Name Rigid/EMT Conduit Cabinet Compound Bushing
Fitting Type Rigid/EMT Conduit Cabinet Compound Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details