O-Z/Gedney Rigid/EMT Conduit Plug/Cap KO-100S

Description
SNAP-IN KNOCKOUT CLOSURE TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1-1/2 INCH DIAMETER 1 INCH TRADE SIZE KO MODEL
Datasheet
Description
SNAP-IN KNOCKOUT CLOSURE TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1-1/2 INCH DIAMETER 1 INCH TRADE SIZE KO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - KO-100S - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Plug/Cap
KO-100S
Rigid/EMT Conduit Plug/Cap KO-100S
SNAP-IN KNOCKOUT CLOSURE TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1-1/2 INCH DIAMETER 1 INCH TRADE SIZE KO MODEL
  • SNAP-IN KNOCKOUT CLOSURE TYPE
  • ZINC PLATED STEEL MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • KO MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number KO-100S
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details