O-Z/Gedney Explosionproof Conduit Elbow LBH-2530AN4

Description
PULLING TYPE COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 2-1/2 TO 3 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION LBH-A MODEL
Datasheet
Description
PULLING TYPE COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 2-1/2 TO 3 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION LBH-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - LBH-2530AN4 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Elbow
LBH-2530AN4
Explosionproof Conduit Elbow LBH-2530AN4
PULLING TYPE COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 2-1/2 TO 3 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION LBH-A MODEL
  • PULLING TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • NATURAL FINISH
  • UL 886, CSA C22.2 APPROVAL
  • 2-1/2 TO 3 INCH TRADE SIZE
  • APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION
  • LBH-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number LBH-2530AN4
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 429662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon 66
View Details