HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
3-1/8 INCH
EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON
(1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE
CSA APPROVAL
3-5/8 INCH DIAMETER
2-1/2 INCH CONDUIT SIZE
WITH NEOPRENE RING SEAL
ZINC PLATED LOCKNUT
HRE MODEL
O-Z/Gedney
Done
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
3-1/8 INCH
EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON
(1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE
CSA APPROVAL
3-5/8 INCH DIAMETER
2-1/2 INCH CONDUIT SIZE
WITH NEOPRENE RING SEAL
ZINC PLATED LOCKNUT
HRE MODEL
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
3-1/8 INCH
EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON
(1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE
CSA APPROVAL
3-5/8 INCH DIAMETER
2-1/2 INCH CONDUIT SIZE
WITH NEOPRENE RING SEAL
ZINC PLATED LOCKNUT
HRE MODEL
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
3-1/8 INCH
EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON