O-Z/Gedney Rigid/EMT Conduit Pull Box End Fitting PB-75

Description
2 INCH UL 514-B APPROVAL 2-1/8 INCH DIAMETER 3/4 INCH TRADE SIZE 1-1/4 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
Datasheet
Description
2 INCH UL 514-B APPROVAL 2-1/8 INCH DIAMETER 3/4 INCH TRADE SIZE 1-1/4 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Pull Box End Fitting - PB-75 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Pull Box End Fitting
PB-75
Rigid/EMT Conduit Pull Box End Fitting PB-75
2 INCH UL 514-B APPROVAL 2-1/8 INCH DIAMETER 3/4 INCH TRADE SIZE 1-1/4 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
  • 2 INCH
  • UL 514-B APPROVAL
  • 2-1/8 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • 1-1/4 INCH SLEEVE TRADE SIZE
  • INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PB-75
Product Name Rigid/EMT Conduit Pull Box End Fitting
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8726185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.8268 inch (21 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details