O-Z/Gedney Conduit Body Cover OZG370IG

Description
CLIP-ON TYPE ZINC PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), ZINC ELECTROPLATED (CLIP) MATERIAL UL 514A, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION CLIP-ON[TM] MODEL
Datasheet
Description
CLIP-ON TYPE ZINC PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), ZINC ELECTROPLATED (CLIP) MATERIAL UL 514A, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION CLIP-ON[TM] MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - OZG370IG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
OZG370IG
Conduit Body Cover OZG370IG
CLIP-ON TYPE ZINC PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), ZINC ELECTROPLATED (CLIP) MATERIAL UL 514A, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION CLIP-ON[TM] MODEL
  • CLIP-ON TYPE
  • ZINC PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), ZINC ELECTROPLATED (CLIP) MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT
  • APPLICATION WET LOCATION
  • CLIP-ON[TM] MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number OZG370IG
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.6693 inch (17 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details