O-Z/Gedney Grounding Bushing HBLG-3124

Description
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 4 INCH DIAMETER 3 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW HBLG MODEL
Datasheet
Description
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 4 INCH DIAMETER 3 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW HBLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - HBLG-3124 - O-Z/Gedney
St. Louis, MO, USA
Grounding Bushing
HBLG-3124
Grounding Bushing HBLG-3124
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 4 INCH DIAMETER 3 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW HBLG MODEL
  • HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL
  • 1 INCH
  • RIGID CONDUIT/IMC USED ON
  • 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467, UL 514B, CSA 22.2 APPROVAL
  • 4 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • PHENOLIC INSULATED THROAT TYPE
  • LAY IN, TIN PLATED COPPER SADDLE LUG TYPE
  • COPPER PLUS[T] BRAND
  • INSTALLATION SET SCREW
  • HBLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number HBLG-3124
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details