O-Z/Gedney Rigid/EMT Conduit Pull Box End Fitting PB-250

Description
3-1/8 INCH UL 514-B APPROVAL 4-5/8 INCH DIAMETER 2-1/2 INCH TRADE SIZE 3-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
Datasheet
Description
3-1/8 INCH UL 514-B APPROVAL 4-5/8 INCH DIAMETER 2-1/2 INCH TRADE SIZE 3-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Pull Box End Fitting - PB-250 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Pull Box End Fitting
PB-250
Rigid/EMT Conduit Pull Box End Fitting PB-250
3-1/8 INCH UL 514-B APPROVAL 4-5/8 INCH DIAMETER 2-1/2 INCH TRADE SIZE 3-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
  • 3-1/8 INCH
  • UL 514-B APPROVAL
  • 4-5/8 INCH DIAMETER
  • 2-1/2 INCH TRADE SIZE
  • 3-1/2 INCH SLEEVE TRADE SIZE
  • INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PB-250
Product Name Rigid/EMT Conduit Pull Box End Fitting
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 1240061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details