ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
(2) SCREW, CLAMP INSTALLATION
UL 514B, CSA C22.2 APPROVAL
1-1/4 INCH TRADE SIZE
1-5/8 TO 1-9/32 INCH CORD SIZE
NON-INSULATED THROAT TYPE
ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE
SINGLE CABLE OPENING
INCLUDES LOCKNUT
USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
KC MODEL
O-Z/Gedney
Done
Datasheet
Description
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
(2) SCREW, CLAMP INSTALLATION
UL 514B, CSA C22.2 APPROVAL
1-1/4 INCH TRADE SIZE
1-5/8 TO 1-9/32 INCH CORD SIZE
NON-INSULATED THROAT TYPE
ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE
SINGLE CABLE OPENING
INCLUDES LOCKNUT
USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
KC MODEL
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
(2) SCREW, CLAMP INSTALLATION
UL 514B, CSA C22.2 APPROVAL
1-1/4 INCH TRADE SIZE
1-5/8 TO 1-9/32 INCH CORD SIZE
NON-INSULATED THROAT TYPE
ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE
SINGLE CABLE OPENING
INCLUDES LOCKNUT
USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
KC MODEL
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
(2) SCREW, CLAMP INSTALLATION
UL 514B, CSA C22.2 APPROVAL
1-1/4 INCH TRADE SIZE
1-5/8 TO 1-9/32 INCH CORD SIZE
NON-INSULATED THROAT TYPE
ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE
SINGLE CABLE OPENING
INCLUDES LOCKNUT
USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1