OFFSET, THREADED MALE TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
1-1/2 INCH
RIGID CONDUIT USED ON
UL 514B, CSA C22.2 APPROVAL
1-1/2 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
APPLICABLE STANDARD NEMA FB-1
ON MODEL
O-Z/Gedney
Done
Datasheet
Description
OFFSET, THREADED MALE TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
1-1/2 INCH
RIGID CONDUIT USED ON
UL 514B, CSA C22.2 APPROVAL
1-1/2 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
APPLICABLE STANDARD NEMA FB-1
ON MODEL
OFFSET, THREADED MALE TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
1-1/2 INCH
RIGID CONDUIT USED ON
UL 514B, CSA C22.2 APPROVAL
1-1/2 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
APPLICABLE STANDARD NEMA FB-1
ON MODEL