O-Z/Gedney Explosionproof Closure Plug PLG125RA

Description
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE RECESSED HEAD STYLE PLG MODEL
Datasheet
Description
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE RECESSED HEAD STYLE PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG125RA - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Closure Plug
PLG125RA
Explosionproof Closure Plug PLG125RA
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE RECESSED HEAD STYLE PLG MODEL
  • THREADED TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • CONDUIT OUTLET BOX/HUB USED ON
  • UL APPROVAL
  • CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE
  • 1-1/4 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PLG125RA
Product Name Explosionproof Closure Plug
Fitting Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details