O-Z/Gedney Grounding Bushing IBC-600LS-4AC

Description
SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 5/16 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 MCM WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 7 1/2 INCH DIAMETER 6 INCH TRADE SIZE INSULATED THROAT TYPE ALUMINUM LUG TYPE
Datasheet
Description
SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 5/16 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 MCM WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 7 1/2 INCH DIAMETER 6 INCH TRADE SIZE INSULATED THROAT TYPE ALUMINUM LUG TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - IBC-600LS-4AC - O-Z/Gedney
St. Louis, MO, USA
Grounding Bushing
IBC-600LS-4AC
Grounding Bushing IBC-600LS-4AC
SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 5/16 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 MCM WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 7 1/2 INCH DIAMETER 6 INCH TRADE SIZE INSULATED THROAT TYPE ALUMINUM LUG TYPE
  • SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL
  • 1 5/16 INCH
  • RIGID CONDUIT/IMC USED ON
  • 6 AWG TO 250 MCM WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467, CSA C22.2 APPROVAL
  • 7 1/2 INCH DIAMETER
  • 6 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ALUMINUM LUG TYPE
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number IBC-600LS-4AC
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details